"Connector Header Through Hole 2 position 0.157"" (4.00mm)"
CONNECTOR, HEADER, 2POS, 1ROW, 4MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5000000M2-02-331-00-000 | 952-2577-ND | 56AC6208 |
| Product Name | 2 Pos. Male SIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Connector, Header, 2Pos, 1Row, 4Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 20.0 amps | 20.0 amps | |
| Contact Pitch | 4 mm (0.1575 inch) | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |