HARWIN 6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews M80-5000000M1-06-PM1-00-000

Description
Jackscrews, 6 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Jackscrews, 6 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews - M80-5000000M1-06-PM1-00-000 - Harwin Plc
Portsmouth, United Kingdom
6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews
M80-5000000M1-06-PM1-00-000
6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews M80-5000000M1-06-PM1-00-000
Jackscrews, 6 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Jackscrews, 6 x high power contacts assembled for vertical PCB connection.
  • Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2902-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2902-ND
Headers, Male Pins 952-2902-ND
"Connector Header Through Hole 6 position 0.157"" (4.00mm)"

"Connector Header Through Hole 6 position 0.157"" (4.00mm)"

Buy Now Datasheet
6 Pos. Male Sil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76X0049 - Newark, An Avnet Company
Chicago, IL, United States
6 Pos. Male Sil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76X0049
6 Pos. Male Sil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76X0049
6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5000000M1-06-PM1-00-000 952-2902-ND 76X0049
Product Name 6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 6 Pos. Male Sil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Current Rating 40.0 amps 40.0 amps
Contact Pitch 4 mm (0.1575 inch)
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Screw Connectors - 36-7696-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-014-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details