"Connector Header Through Hole 5 position 0.157"" (4.00mm)"
CONNECTOR ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5000000M1-05-331-00-000 | M80-5000000M1-05-331-00-000-ND | 58T0575 |
| Product Name | 5 Pos. Male SIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Connector Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 20.0 amps | 20.0 amps | |
| Contact Pitch | 4 mm (0.1575 inch) | ||
| Connector Type | Header Connector; Header |