Harwin Plc 2 Pos. Male SIL 10 AWG Cable Conn. Kit, Jackscrews M80-5000000M1-02-PM5-00-000

Description
Complete kit: housing (with jackscrews) with 2 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with jackscrews) with 2 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-5000000M1-02-PM5-00-000 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL 10 AWG Cable Conn. Kit, Jackscrews
M80-5000000M1-02-PM5-00-000
2 Pos. Male SIL 10 AWG Cable Conn. Kit, Jackscrews M80-5000000M1-02-PM5-00-000
Complete kit: housing (with jackscrews) with 2 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with jackscrews) with 2 x high power contacts supplied loose.
  • Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5000000M1-02-PM5-00-000
Product Name 2 Pos. Male SIL 10 AWG Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female Receptacle SIL Straight Cable Housing, No Jackscrews - M300-225039600 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Current Rating 10.0 amps
View Details
2+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10205F1-01-325-01-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
4 Pos. Female SIL 16 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-04-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
8 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-08-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers