HARWIN 2 Pos. Male SIL 16 AWG Cable Conn. Kit, Jackscrews M80-5000000M1-02-337-00-000

Description
Complete kit: housing (with Jackscrews) with 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with Jackscrews) with 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-5000000M1-02-337-00-000 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL 16 AWG Cable Conn. Kit, Jackscrews
M80-5000000M1-02-337-00-000
2 Pos. Male SIL 16 AWG Cable Conn. Kit, Jackscrews M80-5000000M1-02-337-00-000
Complete kit: housing (with Jackscrews) with 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with Jackscrews) with 2 x power contacts supplied loose.
  • Power solder contact suitable for 16 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-4197-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-4197-ND
Free Hanging, Panel Mount 952-4197-ND
2 Position Rectangular Plug Connector Solder Gold 16 AWG

2 Position Rectangular Plug Connector Solder Gold 16 AWG

Buy Now Datasheet
Mix-Tek M Cable Power W/js Rohs Compliant Harwin - 72R4729 - Newark, An Avnet Company
Chicago, IL, United States
Mix-Tek M Cable Power W/js Rohs Compliant Harwin
72R4729
Mix-Tek M Cable Power W/js Rohs Compliant Harwin 72R4729
MIX-TEK M CABLE POWER W/JS ROHS COMPLIANT: YES

MIX-TEK M CABLE POWER W/JS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5000000M1-02-337-00-000 952-4197-ND 72R4729
Product Name 2 Pos. Male SIL 16 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Mix-Tek M Cable Power W/js Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details