HARWIN 25+25 Pos. Female Receptacle DIL Straight 4.5mm THT Connector, Guide Pin Board Mount, Gold M80-4T25005F3

Description
Double Row, 4.5mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 50 contacts (25+25). Gold finish on contact area and termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 50 contacts (25+25). Gold finish on contact area and termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female Receptacle DIL Straight 4.5mm THT Connector, Guide Pin Board Mount, Gold - M80-4T25005F3 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female Receptacle DIL Straight 4.5mm THT Connector, Guide Pin Board Mount, Gold
M80-4T25005F3
25+25 Pos. Female Receptacle DIL Straight 4.5mm THT Connector, Guide Pin Board Mount, Gold M80-4T25005F3
Double Row, 4.5mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 50 contacts (25+25). Gold finish on contact area and termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 50 contacts (25+25).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-M80-4T25005F3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M80-4T25005F3-ND
Headers, Receptacles, Female Sockets 952-M80-4T25005F3-ND
25+25 POS. FEMALE DIL VERTICAL T

25+25 POS. FEMALE DIL VERTICAL T

Buy Now Datasheet
25+25 Pos. Female Dil Vertical Throughboard Conn. Guide Pin Harwin - 90AH0519 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Female Dil Vertical Throughboard Conn. Guide Pin Harwin
90AH0519
25+25 Pos. Female Dil Vertical Throughboard Conn. Guide Pin Harwin 90AH0519
25+25 Pos. Female DIL Vertical Throughboard Conn. Guide Pin

25+25 Pos. Female DIL Vertical Throughboard Conn. Guide Pin

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4T25005F3 952-M80-4T25005F3-ND 90AH0519
Product Name 25+25 Pos. Female Receptacle DIL Straight 4.5mm THT Connector, Guide Pin Board Mount, Gold Headers, Receptacles, Female Sockets 25+25 Pos. Female Dil Vertical Throughboard Conn. Guide Pin Harwin
Gender Female / Jack
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 104074-2-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers