"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
25+25 WAY F V 3MM PCT 101LOK
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4T15042FD | M80-4T15042FD-ND | 47AK6727 |
| Product Name | 25+25 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin | Headers, Receptacles, Female Sockets | 25+25 Way F V 3Mm Pct 101Lok Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 50 # | 50 # |