HARWIN 25+25 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin M80-4T15042F3

Description
Double Row, 3mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin - M80-4T15042F3 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin
M80-4T15042F3
25+25 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin M80-4T15042F3
Double Row, 3mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 50 contacts (25+25).
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-M80-4T15042F3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M80-4T15042F3-ND
Headers, Receptacles, Female Sockets 952-M80-4T15042F3-ND
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
25+25 Way Female Pc Tail Guide Pin Harwin - 47AK6728 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Way Female Pc Tail Guide Pin Harwin
47AK6728
25+25 Way Female Pc Tail Guide Pin Harwin 47AK6728
25+25 WAY FEMALE PC TAIL GUIDE PIN

25+25 WAY FEMALE PC TAIL GUIDE PIN

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4T15042F3 952-M80-4T15042F3-ND 47AK6728
Product Name 25+25 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin Headers, Receptacles, Female Sockets 25+25 Way Female Pc Tail Guide Pin Harwin
Gender Female / Jack
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Turret Connectors - 1510-4 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
2 suppliers
Headers, Male Pins - A26807-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details