HARWIN 19+19 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin M80-4T13842F3

Description
Double Row, 3mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 38 contacts (19+19). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 38 contacts (19+19). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19+19 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin - M80-4T13842F3 - Harwin Plc
Portsmouth, United Kingdom
19+19 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin
M80-4T13842F3
19+19 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin M80-4T13842F3
Double Row, 3mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 38 contacts (19+19). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Guide pin + 5mm board mount (slotted nuts) jackscrews - 38 contacts (19+19).
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-M80-4T13842F3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M80-4T13842F3-ND
Headers, Receptacles, Female Sockets 952-M80-4T13842F3-ND
19+19 POS. FEMALE DIL VERTICAL T

19+19 POS. FEMALE DIL VERTICAL T

Buy Now Datasheet
19+19 Pos. Female Dil Vertical Throughboard Conn. Guide Pin Harwin - 90AH0518 - Newark, An Avnet Company
Chicago, IL, United States
19+19 Pos. Female Dil Vertical Throughboard Conn. Guide Pin Harwin
90AH0518
19+19 Pos. Female Dil Vertical Throughboard Conn. Guide Pin Harwin 90AH0518
19+19 Pos. Female DIL Vertical Throughboard Conn. Guide Pin

19+19 Pos. Female DIL Vertical Throughboard Conn. Guide Pin

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4T13842F3 952-M80-4T13842F3-ND 90AH0518
Product Name 19+19 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin Headers, Receptacles, Female Sockets 19+19 Pos. Female Dil Vertical Throughboard Conn. Guide Pin Harwin
Gender Female / Jack
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 38 # 38 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1967-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A99267-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10106402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 64 #
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details