HARWIN 16+16 Pos. Female DIL Vertical Throughboard Conn. 101Lok M80-4T13205FD

Description
Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) – 32 contacts (16+16). Gold finish on contact area and termination. Fast and simple 101° turn to fix connector to mating half. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) – 32 contacts (16+16). Gold finish on contact area and termination. Fast and simple 101° turn to fix connector to mating half. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16+16 Pos. Female DIL Vertical Throughboard Conn. 101Lok - M80-4T13205FD - Harwin Plc
Portsmouth, United Kingdom
16+16 Pos. Female DIL Vertical Throughboard Conn. 101Lok
M80-4T13205FD
16+16 Pos. Female DIL Vertical Throughboard Conn. 101Lok M80-4T13205FD
Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) – 32 contacts (16+16). Gold finish on contact area and termination. Fast and simple 101° turn to fix connector to mating half. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) – 32 contacts (16+16).
  • Gold finish on contact area and termination. Fast and simple 101° turn to fix connector to mating half.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4T13205FD-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4T13205FD-ND
Headers, Receptacles, Female Sockets M80-4T13205FD-ND
"32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-4T13205FD M80-4T13205FD-ND
Product Name 16+16 Pos. Female DIL Vertical Throughboard Conn. 101Lok Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 32 # 32 #
Unlock Full Specs
to access all available technical data