HARWIN 13+13 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin M80-4T12642FD

Description
Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Fast and simple 101° turn to fix connector to mating half. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Fast and simple 101° turn to fix connector to mating half. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin - M80-4T12642FD - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin
M80-4T12642FD
13+13 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin M80-4T12642FD
Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Fast and simple 101° turn to fix connector to mating half. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) - 26 contacts (13+13).
  • Gold finish on contact area, Tin finish on termination. Fast and simple 101° turn to fix connector to mating half.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number M80-4T12642FD
Product Name 13+13 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Headers, Male Pins - A28591-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details