HARWIN 8+8 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin M80-4T11642FD

Description
Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) - 16 contacts (8+8). Gold finish on contact area, Tin finish on termination. Fast and simple 101° turn to fix connector to mating half. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) - 16 contacts (8+8). Gold finish on contact area, Tin finish on termination. Fast and simple 101° turn to fix connector to mating half. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin - M80-4T11642FD - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin
M80-4T11642FD
8+8 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin M80-4T11642FD
Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) - 16 contacts (8+8). Gold finish on contact area, Tin finish on termination. Fast and simple 101° turn to fix connector to mating half. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok bayonet-style fixings (slotted head) - 16 contacts (8+8).
  • Gold finish on contact area, Tin finish on termination. Fast and simple 101° turn to fix connector to mating half.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number M80-4T11642FD
Product Name 8+8 Pos. Female Receptacle DIL Straight 3mm THT Connector, 101Lok, Gold+Tin
Gender Female / Jack
Unlock Full Specs
to access all available technical data