"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
3+3 Pos. Female DIL Vertical Throughboard Conn. Guide Pin RoHS Compliant: Yes
DATAMATE J-TEK DIL FEMALE VERTIC
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4T10642F3 | M80-4T10642F3-ND | 52AC5254 | M80-4T10642F3 |
| Product Name | 3+3 Pos. Female Receptacle DIL Straight 3mm THT Connector, Guide Pin Board Mount, Gold+Tin | Headers, Receptacles, Female Sockets | 3+3 Pos. Female Dil Vertical Throughboard Conn. Guide Pin Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 6 # | 16 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |