HARWIN 4+4 Pos. Female Signal+Power Vertical Throughboard Conn. Jackscrews M80-4T10405F1-04-321-00-000

Description
Hexagonal slotted jackscrews, 4 x signal and 4 x power contacts assembled for vertical PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Hexagonal slotted jackscrews, 4 x signal and 4 x power contacts assembled for vertical PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female Signal+Power Vertical Throughboard Conn. Jackscrews - M80-4T10405F1-04-321-00-000 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female Signal+Power Vertical Throughboard Conn. Jackscrews
M80-4T10405F1-04-321-00-000
4+4 Pos. Female Signal+Power Vertical Throughboard Conn. Jackscrews M80-4T10405F1-04-321-00-000
Hexagonal slotted jackscrews, 4 x signal and 4 x power contacts assembled for vertical PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Hexagonal slotted jackscrews, 4 x signal and 4 x power contacts assembled for vertical PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts.
  • Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4T10405F1-04-321-00-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4T10405F1-04-321-00-000-ND
Headers, Receptacles, Female Sockets M80-4T10405F1-04-321-00-000-ND
8 (4 + 4 Power) Position Receptacle Connector Through Hole Gold

8 (4 + 4 Power) Position Receptacle Connector Through Hole Gold

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-4T10405F1-04-321-00-000 M80-4T10405F1-04-321-00-000-ND
Product Name 4+4 Pos. Female Signal+Power Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 20.0 amps
Contact Pitch 2 to 4 mm (0.0787 to 0.1575 inch)
Number of Contacts 4 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-037LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details