"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
DATAMATE J-TEK DIL FEMALE VERTIC
8+8 Pos. Female DIL Vertical SMT Conn. Reverse Fix RoHS Compliant: Yes
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4S11642F9 | M80-4S11642F9-ND | M80-4S11642F9 | 76Y4058 |
| Product Name | 8+8 Pos. Female Receptacle DIL Straight SMT Connector, Reverse Fix Board Mount, Gold+Tin | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 8+8 Pos. Female Dil Vertical Smt Conn. Reverse Fix Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 16 # | 16 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |