HARWIN 21+21 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold M80-4E14205F2

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold - M80-4E14205F2 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold
M80-4E14205F2
21+21 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold M80-4E14205F2
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x contacts loose - Gold finish on contact area and termination.
  • Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4E14205F2
Product Name 21+21 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
XC5(DIN Twin-contact Connectors)   - XC5K-2031-2A - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers