HARWIN Rectangular Connectors - M80-4E11242F1 M80-4E11242F1

Description
Manufacturer: Harwin Inc. Win Source Part Number: 760330-M80-4E11242F1 Series: Datamate J-Tek Packaging: Bulk Number of Positions: 12 Pitch: 0.079" (2.00mm) Color: Black Features: Jackscrews Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Wire Gauge: 28-32 AWG Cable Termination: Crimp Wire Type: Discrete Mounting: Free Hanging (In-Line) Family Name: M80 Categories: Connectors, Interconnects Introduction Date: July 26, 2011 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 760330-M80-4E11242F1 Series: Datamate J-Tek Packaging: Bulk Number of Positions: 12 Pitch: 0.079" (2.00mm) Color: Black Features: Jackscrews Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Wire Gauge: 28-32 AWG Cable Termination: Crimp Wire Type: Discrete Mounting: Free Hanging (In-Line) Family Name: M80 Categories: Connectors, Interconnects Introduction Date: July 26, 2011 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - M80-4E11242F1 - 760330-M80-4E11242F1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-4E11242F1
760330-M80-4E11242F1
Rectangular Connectors - M80-4E11242F1 760330-M80-4E11242F1
Manufacturer: Harwin Inc. Win Source Part Number: 760330-M80-4E11242F1 Series: Datamate J-Tek Packaging: Bulk Number of Positions: 12 Pitch: 0.079" (2.00mm) Color: Black Features: Jackscrews Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Wire Gauge: 28-32 AWG Cable Termination: Crimp Wire Type: Discrete Mounting: Free Hanging (In-Line) Family Name: M80 Categories: Connectors, Interconnects Introduction Date: July 26, 2011 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Harwin Inc.
Win Source Part Number: 760330-M80-4E11242F1
Series: Datamate J-Tek
Packaging: Bulk
Number of Positions: 12
Pitch: 0.079" (2.00mm)
Color: Black
Features: Jackscrews
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Contact Finish: Gold
Contact Finish Thickness: 12μin (0.30μm)
Wire Gauge: 28-32 AWG
Cable Termination: Crimp
Wire Type: Discrete
Mounting: Free Hanging (In-Line)
Family Name: M80
Categories: Connectors, Interconnects
Introduction Date: July 26, 2011
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6+6 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 53W0999 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
53W0999
6+6 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 53W0999
6+6 Pos. Female DIL 28-32AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

6+6 Pos. Female DIL 28-32AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 760330-M80-4E11242F1 53W0999
Product Name Rectangular Connectors - M80-4E11242F1 6+6 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details