HARWIN 5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold M80-4E11005F2

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold - M80-4E11005F2 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold
M80-4E11005F2
5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold M80-4E11005F2
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x contacts loose - Gold finish on contact area and termination.
  • Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4E11005F2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4E11005F2-ND
Free Hanging, Panel Mount M80-4E11005F2-ND
10 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet
5+5 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 53W0994 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
53W0994
5+5 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 53W0994
5+5 Pos. Female DIL 28-32AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

5+5 Pos. Female DIL 28-32AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4E11005F2 M80-4E11005F2-ND 53W0994
Product Name 5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold Free Hanging, Panel Mount 5+5 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
3 Pos. Male Plug SIL Straight Cable Housing, No Jackscrews - M300-325039600 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Jacks, Plugs - 9203RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details