HARWIN 5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Slotted Jackscrews, Gold M80-4E11005F1

Description
Complete kit: housing with hexagonal slotted jackscrews fitted, 10 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hexagonal slotted jackscrews fitted, 10 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Slotted Jackscrews, Gold - M80-4E11005F1 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Slotted Jackscrews, Gold
M80-4E11005F1
5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Slotted Jackscrews, Gold M80-4E11005F1
Complete kit: housing with hexagonal slotted jackscrews fitted, 10 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hexagonal slotted jackscrews fitted, 10 x contacts loose - Gold finish on contact area and termination.
  • Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4E11005F1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4E11005F1-ND
Free Hanging, Panel Mount M80-4E11005F1-ND
10 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4E11005F1 M80-4E11005F1-ND
Product Name 5+5 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Slotted Jackscrews, Gold Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
6 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-32B-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-4422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers