HARWIN 3+3 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold M80-4E10605F2

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold - M80-4E10605F2 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold
M80-4E10605F2
3+3 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold M80-4E10605F2
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x contacts loose - Gold finish on contact area and termination.
  • Extra Small Bore - suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4E10605F2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4E10605F2-ND
Free Hanging, Panel Mount M80-4E10605F2-ND
6 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet
3+3 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 53W0986 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
53W0986
3+3 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 53W0986
3+3 Pos. Female DIL 28-32AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

3+3 Pos. Female DIL 28-32AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4E10605F2 M80-4E10605F2-ND 53W0986
Product Name 3+3 Pos. Female Receptacle DIL Straight 28-32 AWG Cable Connector Kit, Hex Socket Jackscrews, Gold Free Hanging, Panel Mount 3+3 Pos. Female Dil 28-32Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CKB.M12.GLLR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-2615-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers