Harwin Plc 2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews M80-4E10405F1

Description
Complete kit: housing with hexagonal slotted jackscrews fitted, 4 x contacts loose – Gold finish on contact area and termination. Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with hexagonal slotted jackscrews fitted, 4 x contacts loose – Gold finish on contact area and termination. Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews - M80-4E10405F1 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews
M80-4E10405F1
2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews M80-4E10405F1
Complete kit: housing with hexagonal slotted jackscrews fitted, 4 x contacts loose – Gold finish on contact area and termination. Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with hexagonal slotted jackscrews fitted, 4 x contacts loose – Gold finish on contact area and termination.
  • Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4E10405F1
Product Name 2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details