HARWIN 3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold+Tin M80-4D20642FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold+Tin - M80-4D20642FC - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold+Tin
M80-4D20642FC
3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold+Tin M80-4D20642FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4D20642FC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4D20642FC-ND
Free Hanging, Panel Mount 952-M80-4D20642FC-ND
03+03 WAY FEM L/BORE 101LOK

03+03 WAY FEM L/BORE 101LOK

Buy Now Datasheet
03+03 Way Fem L/bore 101Lok Rohs Compliant Harwin - 52AC5249 - Newark, An Avnet Company
Chicago, IL, United States
03+03 Way Fem L/bore 101Lok Rohs Compliant Harwin
52AC5249
03+03 Way Fem L/bore 101Lok Rohs Compliant Harwin 52AC5249
03+03 WAY FEM L/BORE 101LOK ROHS COMPLIANT: YES

03+03 WAY FEM L/BORE 101LOK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4D20642FC 952-M80-4D20642FC-ND 52AC5249
Product Name 3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold+Tin Free Hanging, Panel Mount 03+03 Way Fem L/bore 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Minitek ® - 10065491-007TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers