HARWIN Rectangular Connectors - M80-4D12642S1 M80-4D12642S1

Description
Manufacturer: Harwin Inc. Win Source Part Number: 772241-M80-4D12642S1 Series: Datamate J-Tek Packaging: Bulk Number of Positions: 26 Pitch: 0.079" (2.00mm) Color: Black Features: Jackscrews, Shielded Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Wire Gauge: 22 AWG Cable Termination: Crimp Wire Type: Discrete Mounting: Free Hanging (In-Line) Family Name: M80 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M80-9452602; ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 772241-M80-4D12642S1 Series: Datamate J-Tek Packaging: Bulk Number of Positions: 26 Pitch: 0.079" (2.00mm) Color: Black Features: Jackscrews, Shielded Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Wire Gauge: 22 AWG Cable Termination: Crimp Wire Type: Discrete Mounting: Free Hanging (In-Line) Family Name: M80 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M80-9452602; ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - M80-4D12642S1 - 772241-M80-4D12642S1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-4D12642S1
772241-M80-4D12642S1
Rectangular Connectors - M80-4D12642S1 772241-M80-4D12642S1
Manufacturer: Harwin Inc. Win Source Part Number: 772241-M80-4D12642S1 Series: Datamate J-Tek Packaging: Bulk Number of Positions: 26 Pitch: 0.079" (2.00mm) Color: Black Features: Jackscrews, Shielded Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Wire Gauge: 22 AWG Cable Termination: Crimp Wire Type: Discrete Mounting: Free Hanging (In-Line) Family Name: M80 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M80-9452602; ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10

Manufacturer: Harwin Inc.
Win Source Part Number: 772241-M80-4D12642S1
Series: Datamate J-Tek
Packaging: Bulk
Number of Positions: 26
Pitch: 0.079" (2.00mm)
Color: Black
Features: Jackscrews, Shielded
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Contact Finish: Gold
Contact Finish Thickness: 12μin (0.30μm)
Wire Gauge: 22 AWG
Cable Termination: Crimp
Wire Type: Discrete
Mounting: Free Hanging (In-Line)
Family Name: M80
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): M80-9452602;
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 772241-M80-4D12642S1
Product Name Rectangular Connectors - M80-4D12642S1
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1178-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details