HARWIN 13+13 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4D12642FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 26 x contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 26 x contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold+Tin - M80-4D12642FC - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold+Tin
M80-4D12642FC
13+13 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4D12642FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 26 x contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 26 x contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4D12642FC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4D12642FC-ND
Free Hanging, Panel Mount M80-4D12642FC-ND
26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
13+13 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 76Y4051 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
76Y4051
13+13 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 76Y4051
13+13 Pos. Female DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

13+13 Pos. Female DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4D12642FC M80-4D12642FC-ND 76Y4051
Product Name 13+13 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold+Tin Free Hanging, Panel Mount 13+13 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data