Harwin Plc 9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold M80-4D11805FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 18 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 18 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold - M80-4D11805FC - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold
M80-4D11805FC
9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold M80-4D11805FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 18 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 18 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4D11805FC
Product Name 9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 10 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-00-000-03-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
5 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers