HARWIN 7+7 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold M80-4D11405FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold - M80-4D11405FC - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold
M80-4D11405FC
7+7 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold M80-4D11405FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 14 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4D11405FC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4D11405FC-ND
Free Hanging, Panel Mount M80-4D11405FC-ND
14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
7+7 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 40T4063 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
40T4063
7+7 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 40T4063
7+7 Pos. Female DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

7+7 Pos. Female DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4D11405FC M80-4D11405FC-ND 40T4063
Product Name 7+7 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold Free Hanging, Panel Mount 7+7 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details