HARWIN 5+5 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold M80-4D11005FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold - M80-4D11005FC - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold
M80-4D11005FC
5+5 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold M80-4D11005FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 10 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4D11005FC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4D11005FC-ND
Free Hanging, Panel Mount M80-4D11005FC-ND
10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
5+5 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 76Y4043 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
76Y4043
5+5 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 76Y4043
5+5 Pos. Female DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

5+5 Pos. Female DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4D11005FC M80-4D11005FC-ND 76Y4043
Product Name 5+5 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold Free Hanging, Panel Mount 5+5 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
11+11 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4612242 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details