HARWIN 10+3 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews M80-4D11005F2-03-327-00-000

Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 10 x signal and 3 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Large Bore signal contact suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 10 x signal and 3 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Large Bore signal contact suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+3 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4D11005F2-03-327-00-000 - Harwin Plc
Portsmouth, United Kingdom
10+3 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews
M80-4D11005F2-03-327-00-000
10+3 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews M80-4D11005F2-03-327-00-000
Complete kit: housing (with hex socket head (Allen) jackscrews) with 10 x signal and 3 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Large Bore signal contact suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hex socket head (Allen) jackscrews) with 10 x signal and 3 x power contacts supplied loose.
  • Power solder contact suitable for 16 AWG, Large Bore signal contact suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4D11005F2-03-327-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4D11005F2-03-327-00-000-ND
Free Hanging, Panel Mount M80-4D11005F2-03-327-00-000-ND
13 (10 + 3 Power) Position Rectangular Receptacle Connector Crimp Gold 22 AWG

13 (10 + 3 Power) Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4D11005F2-03-327-00-000 M80-4D11005F2-03-327-00-000-ND
Product Name 10+3 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Terminal Blocks - 39.2120 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details