Harwin Plc 4+4 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, Reverse Fix Front Panel Mount, Gold+Tin M80-4D10842F9

Description
Complete kit: housing with reverse fix + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose - Gold finish on contact area, Tin finish on termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with reverse fix + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose - Gold finish on contact area, Tin finish on termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, Reverse Fix Front Panel Mount, Gold+Tin - M80-4D10842F9 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, Reverse Fix Front Panel Mount, Gold+Tin
M80-4D10842F9
4+4 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, Reverse Fix Front Panel Mount, Gold+Tin M80-4D10842F9
Complete kit: housing with reverse fix + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose - Gold finish on contact area, Tin finish on termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with reverse fix + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose - Gold finish on contact area, Tin finish on termination. For spare panel mount nuts, order M80-2130000B.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4D10842F9
Product Name 4+4 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, Reverse Fix Front Panel Mount, Gold+Tin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 20 AWG Cable Conn. Kit, No Jackscrews - M80-400000000-06-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
2 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4000000F2-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Right-Angle
Current Rating 10.0 amps
View Details
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4651442 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
8+2 Pos. Female 24-28 AWG+RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4C10842F2-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers