HARWIN 4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Guide Pin Panel Mount M80-4D10805F3

Description
Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Guide Pin Panel Mount - M80-4D10805F3 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Guide Pin Panel Mount
M80-4D10805F3
4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Guide Pin Panel Mount M80-4D10805F3
Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4D10805F3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4D10805F3-ND
Free Hanging, Panel Mount M80-4D10805F3-ND
8 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

8 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4D10805F3 M80-4D10805F3-ND
Product Name 4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Guide Pin Panel Mount Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Connectors - W Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details