HARWIN 3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold M80-4D10605FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold - M80-4D10605FC - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold
M80-4D10605FC
3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold M80-4D10605FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3546-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3546-ND
Free Hanging, Panel Mount 952-3546-ND
6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
3+3 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 76Y4040 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
76Y4040
3+3 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 76Y4040
3+3 Pos. Female DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

3+3 Pos. Female DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4D10605FC 952-3546-ND 76Y4040
Product Name 3+3 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 101Lok, Gold Free Hanging, Panel Mount 3+3 Pos. Female Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details