Harwin Plc 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4D10605FB

Description
Complete kit: housing with hex socket head (Allen) jackscrews (floating with Guide Pin) fitted, 6 x contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews (floating with Guide Pin) fitted, 6 x contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4D10605FB - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4D10605FB
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4D10605FB
Complete kit: housing with hex socket head (Allen) jackscrews (floating with Guide Pin) fitted, 6 x contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews (floating with Guide Pin) fitted, 6 x contacts loose – Gold finish on contact area and termination.
  • Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4D10605FB
Product Name 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular connector / metal push pull EMC shielding outdoor / IP68 waterproof - F Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers