Harwin Plc 2+2 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews M80-4D102F1-11-327

Description
Complete kit: housing (with hexagonal slotted jackscrews) with 2 x signal and 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Large Bore signal contact suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and power contact termination, Tin finish on signal contact termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal slotted jackscrews) with 2 x signal and 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Large Bore signal contact suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and power contact termination, Tin finish on signal contact termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4D102F1-11-327 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews
M80-4D102F1-11-327
2+2 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews M80-4D102F1-11-327
Complete kit: housing (with hexagonal slotted jackscrews) with 2 x signal and 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Large Bore signal contact suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and power contact termination, Tin finish on signal contact termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal slotted jackscrews) with 2 x signal and 2 x power contacts supplied loose.
  • Power solder contact suitable for 16 AWG, Large Bore signal contact suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and power contact termination, Tin finish on signal contact termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4D102F1-11-327
Product Name 2+2 Pos. Female 22 AWG+16 AWG Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-03-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
4 Pos. Female SIL 16 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-04-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
4 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-04-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
8+6 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F2-06-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers