Harwin Plc 5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold M80-4C21005FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold - M80-4C21005FC - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold
M80-4C21005FC
5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold M80-4C21005FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 10 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C21005FC
Product Name 5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 5mm Extended Wall, 101Lok, Gold
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

10 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-10-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
4+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
4+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, 101Lok - M80-4C10405FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
8 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-08-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers