HARWIN 25+25 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold M80-4C15005FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M80-4C15005FC is a 25+25 position female receptacle connector kit for 24-28 AWG cable, featuring 101Lok bayonet fixings and gold-plated contacts. It uses a 2.00mm pitch, with contacts rated for 3.3A current and 800V AC/DC working voltage. The housing is made of glass-filled thermoplastic with UL94V-0 flammability rating, and the connector operates from -55°C to +125°C. It meets environmental standards for vibration (10G for 6 hours, 20G for 2 hours) and shock (100G), with insulation resistance of at least 100MΩ and contact resistance no more than 25mΩ. The kit includes a housing with integrated bayonet latches and 50 loose contacts. Compliance includes RoHS and REACH/CMRT requirements.

Datasheet Summary
Powered by GS/AI

The M80-4C15005FC is a 25+25 position female receptacle connector kit for 24-28 AWG cable, featuring 101Lok bayonet fixings and gold-plated contacts. It uses a 2.00mm pitch, with contacts rated for 3.3A current and 800V AC/DC working voltage. The housing is made of glass-filled thermoplastic with UL94V-0 flammability rating, and the connector operates from -55°C to +125°C. It meets environmental standards for vibration (10G for 6 hours, 20G for 2 hours) and shock (100G), with insulation resistance of at least 100MΩ and contact resistance no more than 25mΩ. The kit includes a housing with integrated bayonet latches and 50 loose contacts. Compliance includes RoHS and REACH/CMRT requirements.

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold - M80-4C15005FC - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold
M80-4C15005FC
25+25 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold M80-4C15005FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 50 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C15005FC
Product Name 25+25 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products