HARWIN 21+21 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4C14242FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 42 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 42 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin - M80-4C14242FC - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin
M80-4C14242FC
21+21 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4C14242FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 42 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 42 x contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4C14242FC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4C14242FC-ND
Free Hanging, Panel Mount M80-4C14242FC-ND
42 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

42 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4C14242FC M80-4C14242FC-ND
Product Name 21+21 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NASU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details