HARWIN 34+1 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, 101Lok M80-4C13405FC-00-000-01-325

Description
Complete kit: housing (with 101Lok slotted head) with 34 x signal and 1 x power contacts supplied loose. Power solder contact suitable for 12 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with 101Lok slotted head) with 34 x signal and 1 x power contacts supplied loose. Power solder contact suitable for 12 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
34+1 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, 101Lok - M80-4C13405FC-00-000-01-325 - Harwin Plc
Portsmouth, United Kingdom
34+1 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, 101Lok
M80-4C13405FC-00-000-01-325
34+1 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, 101Lok M80-4C13405FC-00-000-01-325
Complete kit: housing (with 101Lok slotted head) with 34 x signal and 1 x power contacts supplied loose. Power solder contact suitable for 12 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with 101Lok slotted head) with 34 x signal and 1 x power contacts supplied loose.
  • Power solder contact suitable for 12 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4C13405FC-00-000-01-325-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4C13405FC-00-000-01-325-ND
Free Hanging, Panel Mount M80-4C13405FC-00-000-01-325-ND
35 (34 + 1 Power) Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

35 (34 + 1 Power) Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Mix-Tek F S/bore Crimp 101Lok Rohs Compliant Harwin - 52AC5247 - Newark, An Avnet Company
Chicago, IL, United States
Mix-Tek F S/bore Crimp 101Lok Rohs Compliant Harwin
52AC5247
Mix-Tek F S/bore Crimp 101Lok Rohs Compliant Harwin 52AC5247
MIX-TEK F S/BORE CRIMP 101LOK ROHS COMPLIANT: YES

MIX-TEK F S/BORE CRIMP 101LOK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4C13405FC-00-000-01-325 M80-4C13405FC-00-000-01-325-ND 52AC5247
Product Name 34+1 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, 101Lok Free Hanging, Panel Mount Mix-Tek F S/bore Crimp 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2215 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers