Harwin Plc 16+16 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold M80-4C13205FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 32 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 32 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16+16 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold - M80-4C13205FC - Harwin Plc
Portsmouth, United Kingdom
16+16 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold
M80-4C13205FC
16+16 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold M80-4C13205FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 32 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 32 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C13205FC
Product Name 16+16 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
10 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-10-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
22+22 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4614442 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
5 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers