HARWIN 13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold M80-4C12605FC

Description
Complete kit: Female receptacle Double Row straight cable housing and 26 straight signal contacts (13+13). Fitted with 101Lok bayonet fixings (slotted head) for fast, simple mating and release. Small Bore crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle Double Row straight cable housing and 26 straight signal contacts (13+13). Fitted with 101Lok bayonet fixings (slotted head) for fast, simple mating and release. Small Bore crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold - M80-4C12605FC - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold
M80-4C12605FC
13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold M80-4C12605FC
Complete kit: Female receptacle Double Row straight cable housing and 26 straight signal contacts (13+13). Fitted with 101Lok bayonet fixings (slotted head) for fast, simple mating and release. Small Bore crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle Double Row straight cable housing and 26 straight signal contacts (13+13). Fitted with 101Lok bayonet fixings (slotted head) for fast, simple mating and release.
  • Small Bore crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 75X9986 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
75X9986
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 75X9986
13+13 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

13+13 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4C12605FC 75X9986
Product Name 13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold 13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products