Harwin Plc 11+11 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok M80-4C12205FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 22 x contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 22 x contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
11+11 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok - M80-4C12205FC - Harwin Plc
Portsmouth, United Kingdom
11+11 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok
M80-4C12205FC
11+11 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok M80-4C12205FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 22 x contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 22 x contacts loose – Gold finish on contact area and termination.
  • Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C12205FC
Product Name 11+11 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch Omron Electronic Components - 91B7657 - Newark, An Avnet Company
Omron Electronic Components – Americas
View Details
Circular Metal Push Pull Break Away  EMC Shielding Connector Outdoor IP68 Waterproof - A/U Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details