HARWIN 10+10 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4C12042FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 20 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 20 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin - M80-4C12042FC - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin
M80-4C12042FC
10+10 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4C12042FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 20 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 20 x contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4C12042FC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4C12042FC-ND
Free Hanging, Panel Mount M80-4C12042FC-ND
20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 76Y4031 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
76Y4031
10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 76Y4031
10+10 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

10+10 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4C12042FC M80-4C12042FC-ND 76Y4031
Product Name 10+10 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin Free Hanging, Panel Mount 10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Minitek ® - 10075024-F01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers