Harwin Plc 14+3 Pos. Female 24-28 AWG Cable Conn. Kit, Jackscrews M80-4C114F2-03-000

Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 14 x signal contacts supplied loose. Special contacts (coax or power) not supplied (3 special contact holes available). Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 14 x signal contacts supplied loose. Special contacts (coax or power) not supplied (3 special contact holes available). Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14+3 Pos. Female 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4C114F2-03-000 - Harwin Plc
Portsmouth, United Kingdom
14+3 Pos. Female 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4C114F2-03-000
14+3 Pos. Female 24-28 AWG Cable Conn. Kit, Jackscrews M80-4C114F2-03-000
Complete kit: housing (with hex socket head (Allen) jackscrews) with 14 x signal contacts supplied loose. Special contacts (coax or power) not supplied (3 special contact holes available). Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hex socket head (Allen) jackscrews) with 14 x signal contacts supplied loose. Special contacts (coax or power) not supplied (3 special contact holes available).
  • Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C114F2-03-000
Product Name 14+3 Pos. Female 24-28 AWG Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

10 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-10-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
10+1 Pos. Female 24-28 AWG+RG178 Cable Conn. Kit, Jackscrews - M80-4C11005F1-01-305-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 Pos. Male Plug SIL Straight Cable Housing, No Jackscrews - M300-325039600 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
View Details