HARWIN 12+6 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews M80-4C11205F2-06-325-00-000

Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 12 x signal and 6 x power contacts supplied loose. Power solder contact suitable for 12 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 12 x signal and 6 x power contacts supplied loose. Power solder contact suitable for 12 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+6 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C11205F2-06-325-00-000 - Harwin Plc
Portsmouth, United Kingdom
12+6 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews
M80-4C11205F2-06-325-00-000
12+6 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews M80-4C11205F2-06-325-00-000
Complete kit: housing (with hex socket head (Allen) jackscrews) with 12 x signal and 6 x power contacts supplied loose. Power solder contact suitable for 12 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hex socket head (Allen) jackscrews) with 12 x signal and 6 x power contacts supplied loose.
  • Power solder contact suitable for 12 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4C11205F2-06-325-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4C11205F2-06-325-00-000-ND
Free Hanging, Panel Mount 952-M80-4C11205F2-06-325-00-000-ND
12+6 POS. FEMALE 24-28AWG+12AWG

12+6 POS. FEMALE 24-28AWG+12AWG

Buy Now Datasheet
Connectors Rohs Compliant Harwin - 47W4288 - Newark, An Avnet Company
Chicago, IL, United States
Connectors Rohs Compliant Harwin
47W4288
Connectors Rohs Compliant Harwin 47W4288
CONNECTORS ROHS COMPLIANT: YES

CONNECTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4C11205F2-06-325-00-000 952-M80-4C11205F2-06-325-00-000-ND 47W4288
Product Name 12+6 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connectors Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Connector Omron Electronic Components - 06AC0238 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details