HARWIN Wire-Board Connector, Receptacle 10 Position, 2Mm; Product Range Harwin M80-4C11005S1

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION, 2MM; Product Range:Datamate S-Tek; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Datamate S-Tek Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION, 2MM; Product Range:Datamate S-Tek; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Datamate S-Tek Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 10 Position, 2Mm; Product Range Harwin - 25T0946 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 10 Position, 2Mm; Product Range Harwin
25T0946
Wire-Board Connector, Receptacle 10 Position, 2Mm; Product Range Harwin 25T0946
WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION, 2MM; Product Range:Datamate S-Tek; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Datamate S-Tek Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION, 2MM; Product Range:Datamate S-Tek; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:Datamate S-Tek Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25T0946
Product Name Wire-Board Connector, Receptacle 10 Position, 2Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details