Harwin Plc 10+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Jackscrews Panel Mount M80-4C11005F3-02-PF5-00-000

Description
Complete kit: housing (with Guide pin + 5mm panel mount jackscrews) with 10 x signal, 2 x power contacts and slotted nuts supplied loose. For spare panel mount nuts, order M80-2130000B. High Power solder contact suitable for 10 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with Guide pin + 5mm panel mount jackscrews) with 10 x signal, 2 x power contacts and slotted nuts supplied loose. For spare panel mount nuts, order M80-2130000B. High Power solder contact suitable for 10 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Jackscrews Panel Mount - M80-4C11005F3-02-PF5-00-000 - Harwin Plc
Portsmouth, United Kingdom
10+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Jackscrews Panel Mount
M80-4C11005F3-02-PF5-00-000
10+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Jackscrews Panel Mount M80-4C11005F3-02-PF5-00-000
Complete kit: housing (with Guide pin + 5mm panel mount jackscrews) with 10 x signal, 2 x power contacts and slotted nuts supplied loose. For spare panel mount nuts, order M80-2130000B. High Power solder contact suitable for 10 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with Guide pin + 5mm panel mount jackscrews) with 10 x signal, 2 x power contacts and slotted nuts supplied loose. For spare panel mount nuts, order M80-2130000B.
  • High Power solder contact suitable for 10 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C11005F3-02-PF5-00-000
Product Name 10+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Jackscrews Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-06-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
6+2 Pos. Female 24-28 AWG+20 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-02-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details