Harwin Plc 4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold M80-4C10805F3

Description
Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold - M80-4C10805F3 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold
M80-4C10805F3
4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold M80-4C10805F3
Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 8 x contacts + panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C10805F3
Product Name 4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2+6 Pos. Female Receptacle 24-28 AWG+10 AWG Straight Cable Connector Kit, Hex Socket Jackscrews - M80-4C10605F2-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Current Rating 40.0 amps
View Details
6+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
8 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-08-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F2-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers