HARWIN 3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4C10642FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin - M80-4C10642FC - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin
M80-4C10642FC
3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4C10642FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4C10642FC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4C10642FC-ND
Free Hanging, Panel Mount M80-4C10642FC-ND
6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 33X1735 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
33X1735
3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 33X1735
3+3 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

3+3 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4C10642FC M80-4C10642FC-ND 33X1735
Product Name 3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin Free Hanging, Panel Mount 3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XG4 Flat Cable Connectors - XG4A-2635 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers