Harwin Plc 6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews M80-4C10642F2-04-326-00-000

Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 6 x signal and 4 x power contacts supplied loose. Power solder contact suitable for 14 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and power contact termination, Tin finish on signal contact termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 6 x signal and 4 x power contacts supplied loose. Power solder contact suitable for 14 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and power contact termination, Tin finish on signal contact termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F2-04-326-00-000 - Harwin Plc
Portsmouth, United Kingdom
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews
M80-4C10642F2-04-326-00-000
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews M80-4C10642F2-04-326-00-000
Complete kit: housing (with hex socket head (Allen) jackscrews) with 6 x signal and 4 x power contacts supplied loose. Power solder contact suitable for 14 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and power contact termination, Tin finish on signal contact termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hex socket head (Allen) jackscrews) with 6 x signal and 4 x power contacts supplied loose.
  • Power solder contact suitable for 14 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and power contact termination, Tin finish on signal contact termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4C10642F2-04-326-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4C10642F2-04-326-00-000-ND
Free Hanging, Panel Mount 952-M80-4C10642F2-04-326-00-000-ND
6+4 POS. FEMALE 24-28AWG+14AWG C

6+4 POS. FEMALE 24-28AWG+14AWG C

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4C10642F2-04-326-00-000 952-M80-4C10642F2-04-326-00-000-ND
Product Name 6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-04-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-00-000-03-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
3 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-03-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details