HARWIN 3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold M80-4C10605FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold - M80-4C10605FC - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold
M80-4C10605FC
3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold M80-4C10605FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4C10605FC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4C10605FC-ND
Free Hanging, Panel Mount M80-4C10605FC-ND
6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 75X9976 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
75X9976
3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 75X9976
3+3 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

3+3 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4C10605FC M80-4C10605FC-ND 75X9976
Product Name 3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold Free Hanging, Panel Mount 3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details