Harwin Plc 2+6 Pos. Female Receptacle 24-28 AWG+10 AWG Straight Cable Connector Kit, Hex Socket Jackscrews M80-4C10605F2-02-PF5-00-000

Description
Complete kit: Female receptacle straight cable connector housing and associated contacts - 2 power, 6 signal contact arrangement. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). Contacts supplied loose (not assembled to housing): 40A High-power solder contact M80-PF5 suitable for 10 AWG, Small Bore signal crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle straight cable connector housing and associated contacts - 2 power, 6 signal contact arrangement. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). Contacts supplied loose (not assembled to housing): 40A High-power solder contact M80-PF5 suitable for 10 AWG, Small Bore signal crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+6 Pos. Female Receptacle 24-28 AWG+10 AWG Straight Cable Connector Kit, Hex Socket Jackscrews - M80-4C10605F2-02-PF5-00-000 - Harwin Plc
Portsmouth, United Kingdom
2+6 Pos. Female Receptacle 24-28 AWG+10 AWG Straight Cable Connector Kit, Hex Socket Jackscrews
M80-4C10605F2-02-PF5-00-000
2+6 Pos. Female Receptacle 24-28 AWG+10 AWG Straight Cable Connector Kit, Hex Socket Jackscrews M80-4C10605F2-02-PF5-00-000
Complete kit: Female receptacle straight cable connector housing and associated contacts - 2 power, 6 signal contact arrangement. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). Contacts supplied loose (not assembled to housing): 40A High-power solder contact M80-PF5 suitable for 10 AWG, Small Bore signal crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle straight cable connector housing and associated contacts - 2 power, 6 signal contact arrangement. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key).
  • Contacts supplied loose (not assembled to housing): 40A High-power solder contact M80-PF5 suitable for 10 AWG, Small Bore signal crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C10605F2-02-PF5-00-000
Product Name 2+6 Pos. Female Receptacle 24-28 AWG+10 AWG Straight Cable Connector Kit, Hex Socket Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-02-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
12 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F2-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-04-305-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers